Pelonis Technologies, Inc. 9232-7 Series 3.75 Watt (W) Power Brushless Direct Current (DC) Axial Fan R9232H05BPLB1b-7

Description
92 x 92 x 32mm (3.62 x 3.62 x 1.26in.) 5V, 12V, 24V, 48V 52.01~87.38 CFM (1.47~2.47 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
92 x 92 x 32mm (3.62 x 3.62 x 1.26in.) 5V, 12V, 24V, 48V 52.01~87.38 CFM (1.47~2.47 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9232-7 Series 3.75 Watt (W) Power Brushless Direct Current (DC) Axial Fan - R9232H05BPLB1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
9232-7 Series 3.75 Watt (W) Power Brushless Direct Current (DC) Axial Fan
R9232H05BPLB1b-7
9232-7 Series 3.75 Watt (W) Power Brushless Direct Current (DC) Axial Fan R9232H05BPLB1b-7
92 x 92 x 32mm (3.62 x 3.62 x 1.26in.) 5V, 12V, 24V, 48V 52.01~87.38 CFM (1.47~2.47 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

92 x 92 x 32mm (3.62 x 3.62 x 1.26in.)
5V, 12V, 24V, 48V
52.01~87.38 CFM (1.47~2.47 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number R9232H05BPLB1b-7
Product Name 9232-7 Series 3.75 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2736 to ? in H2O (0.5112 to ? Torr)
Maximum Sound Level 38.23 dbA
Nominal Voltage 5 to 6 volts
Running Current 0.7500 amps
Unlock Full Specs
to access all available technical data

Similar Products

4020-7 Series 0.72 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1524 to ? in H2O (0.2847 to ? Torr)
Maximum Sound Level 27.14 dbA
View Details
5015-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5015L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0850 to ? in H2O (0.1589 to ? Torr)
Maximum Sound Level 21.8 dbA
View Details
4010-7 Series 1.30 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2059 to ? in H2O (0.3847 to ? Torr)
Maximum Sound Level 34.97 dbA
View Details