Pelonis Technologies, Inc. 9225-7 Series 2.02 Watt (W) Power Brushless Direct Current (DC) Axial Fan R9225M24BPLP1b-7

Description
92 x 92 x 25mm (3.62 x 3.62 x 0.98in.) 5V, 12V, 24V, 48V 40.91~81.81 CFM (1.16~2.32 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote
Description
92 x 92 x 25mm (3.62 x 3.62 x 0.98in.) 5V, 12V, 24V, 48V 40.91~81.81 CFM (1.16~2.32 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R9225M24BPLP1b-7 is a 92 x 92 x 25 mm brushless DC axial fan designed for efficient cooling in various applications. It operates at a nominal voltage of 24V and has a power consumption of 2.02 watts. The fan provides an airflow range of 48.34 CFM (1.37 m¬=/min) and operates at a speed of 2600 RPM. It features dual ball bearings for enhanced reliability and a lifespan of approximately 70,000 hours. The fan is constructed from thermoplastic PBT with a UL94-V0 rating, ensuring durability. It is suitable for operating temperatures between -10¬8C and +70¬8C and includes locked rotor protection. The fan complies with UL, CE, and RoHS standards, making it a reliable choice for applications requiring effective cooling and environmental protection.

Datasheet Summary
Powered by GS/AI

The R9225M24BPLP1b-7 is a 92 x 92 x 25 mm brushless DC axial fan designed for efficient cooling in various applications. It operates at a nominal voltage of 24V and has a power consumption of 2.02 watts. The fan provides an airflow range of 48.34 CFM (1.37 m¬=/min) and operates at a speed of 2600 RPM. It features dual ball bearings for enhanced reliability and a lifespan of approximately 70,000 hours. The fan is constructed from thermoplastic PBT with a UL94-V0 rating, ensuring durability. It is suitable for operating temperatures between -10¬8C and +70¬8C and includes locked rotor protection. The fan complies with UL, CE, and RoHS standards, making it a reliable choice for applications requiring effective cooling and environmental protection.

Suppliers

Company
Product
Description
Supplier Links
9225-7 Series 2.02 Watt (W) Power Brushless Direct Current (DC) Axial Fan - R9225M24BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
9225-7 Series 2.02 Watt (W) Power Brushless Direct Current (DC) Axial Fan
R9225M24BPLP1b-7
9225-7 Series 2.02 Watt (W) Power Brushless Direct Current (DC) Axial Fan R9225M24BPLP1b-7
92 x 92 x 25mm (3.62 x 3.62 x 0.98in.) 5V, 12V, 24V, 48V 40.91~81.81 CFM (1.16~2.32 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

92 x 92 x 25mm (3.62 x 3.62 x 0.98in.)
5V, 12V, 24V, 48V
40.91~81.81 CFM (1.16~2.32 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number R9225M24BPLP1b-7
Product Name 9225-7 Series 2.02 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1236 to ? in H2O (0.2310 to ? Torr)
Maximum Sound Level 31.99 dbA
Nominal Voltage 24 to 27 volts
Running Current 0.0840 amps
Unlock Full Specs
to access all available technical data

Similar Products

0.59 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB208N - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.6003 SCFM (1.02 m³/hr)
Maximum Static Pressure 0.1100 in H2O (0.2055 Torr)
View Details
4015-5 Series 3.12 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015Y24BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5689 to ? in H2O (1.06 to ? Torr)
Maximum Sound Level 40.1 dbA
View Details
5015-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5015H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1913 to ? in H2O (0.3575 to ? Torr)
Maximum Sound Level 32.4 dbA
View Details