Pelonis Technologies, Inc. 8038-7 Series 14.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan R8038H12BPLB1b-7

Description
80 x 80 x 38mm (3.15 x 3.15 x 1.50in.) 12V, 24V, 48V 56.27~140.67 CFM (1.59~3.98 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
80 x 80 x 38mm (3.15 x 3.15 x 1.50in.) 12V, 24V, 48V 56.27~140.67 CFM (1.59~3.98 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8038-7 Series 14.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - R8038H12BPLB1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
8038-7 Series 14.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan
R8038H12BPLB1b-7
8038-7 Series 14.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan R8038H12BPLB1b-7
80 x 80 x 38mm (3.15 x 3.15 x 1.50in.) 12V, 24V, 48V 56.27~140.67 CFM (1.59~3.98 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

80 x 80 x 38mm (3.15 x 3.15 x 1.50in.)
12V, 24V, 48V
56.27~140.67 CFM (1.59~3.98 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number R8038H12BPLB1b-7
Product Name 8038-7 Series 14.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.07 to ? in H2O (2 to ? Torr)
Maximum Sound Level 57.1 dbA
Nominal Voltage 12 to 14 volts
Running Current 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

6026-7 Series 7.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026Y12BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.7551 to ? in H2O (1.41 to ? Torr)
Maximum Sound Level 51.1 dbA
View Details
6010-11 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6010L24BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0736 to ? in H2O (0.1375 to ? Torr)
Maximum Sound Level 29.7 dbA
View Details
6010-11 Series 1.78 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6010M24BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0909 to ? in H2O (0.1699 to ? Torr)
Maximum Sound Level 32.07 dbA
View Details