Pelonis Technologies, Inc. 8026-7 Series 4.10 Watt (W) Power Brushless Direct Current (DC) Axial Fan R8026Y05BPLP1b-7

Description
80 x 80 x 25mm (3.15 x 3.15 x 0.98in.) 5V, 12V, 24V, 48V 31.54~71.69 CFM (0.89~2.03 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote
Description
80 x 80 x 25mm (3.15 x 3.15 x 0.98in.) 5V, 12V, 24V, 48V 31.54~71.69 CFM (0.89~2.03 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R8026Y05BPLP1b-7 is a Brushless DC Axial Fan from Pelonis Technologies, designed for efficient cooling in various applications. It features a compact size of 80 x 80 x 25 mm and operates at a power rating of 4.10 Watts. The fan supports multiple voltage options including 5V, 12V, 24V, and 48V, making it versatile for different systems. It provides an airflow range of 31.54 to 71.69 CFM (0.89 to 2.03 m¬=/min) and operates effectively within a temperature range of -10°C to +70°C. The fan is equipped with dual ball bearings for enhanced reliability and has a rated lifespan of 70,000 hours. It also includes locked rotor protection and complies with UL, CE, and RoHS standards, ensuring safety and environmental compliance. The construction materials include thermoplastic PBT with glass fiber reinforcement, contributing to its durability. This fan is suitable for applications requiring robust cooling solutions in environments with varying conditions.

Datasheet Summary
Powered by GS/AI

The R8026Y05BPLP1b-7 is a Brushless DC Axial Fan from Pelonis Technologies, designed for efficient cooling in various applications. It features a compact size of 80 x 80 x 25 mm and operates at a power rating of 4.10 Watts. The fan supports multiple voltage options including 5V, 12V, 24V, and 48V, making it versatile for different systems. It provides an airflow range of 31.54 to 71.69 CFM (0.89 to 2.03 m¬=/min) and operates effectively within a temperature range of -10°C to +70°C. The fan is equipped with dual ball bearings for enhanced reliability and has a rated lifespan of 70,000 hours. It also includes locked rotor protection and complies with UL, CE, and RoHS standards, ensuring safety and environmental compliance. The construction materials include thermoplastic PBT with glass fiber reinforcement, contributing to its durability. This fan is suitable for applications requiring robust cooling solutions in environments with varying conditions.

Suppliers

Company
Product
Description
Supplier Links
8026-7 Series 4.10 Watt (W) Power Brushless Direct Current (DC) Axial Fan - R8026Y05BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
8026-7 Series 4.10 Watt (W) Power Brushless Direct Current (DC) Axial Fan
R8026Y05BPLP1b-7
8026-7 Series 4.10 Watt (W) Power Brushless Direct Current (DC) Axial Fan R8026Y05BPLP1b-7
80 x 80 x 25mm (3.15 x 3.15 x 0.98in.) 5V, 12V, 24V, 48V 31.54~71.69 CFM (0.89~2.03 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

80 x 80 x 25mm (3.15 x 3.15 x 0.98in.)
5V, 12V, 24V, 48V
31.54~71.69 CFM (0.89~2.03 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number R8026Y05BPLP1b-7
Product Name 8026-7 Series 4.10 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2539 to ? in H2O (0.4744 to ? Torr)
Maximum Sound Level 37.1 dbA
Nominal Voltage 5 to 6 volts
Running Current 0.8200 amps
Unlock Full Specs
to access all available technical data

Similar Products

5015-7 Series 4.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5015Y24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3642 to ? in H2O (0.6804 to ? Torr)
Maximum Sound Level 41.5 dbA
View Details
6025-5 Series 2.40 Watt (W) Power Brushless DC Axial Fan - D6025H24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2945 to ? in H2O (0.5502 to ? Torr)
Maximum Sound Level 37.5 dbA
View Details