Pelonis Technologies, Inc. 5015-7 Series 4.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan D5015Y24BPLP1b-7

Description
50 x 50 x 15mm (1.97 x 1.97 x 0.59in.) 5V, 12V, 24V 12.03~22.80 CFM (0.34~0.65 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
50 x 50 x 15mm (1.97 x 1.97 x 0.59in.) 5V, 12V, 24V 12.03~22.80 CFM (0.34~0.65 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5015-7 Series 4.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5015Y24BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
5015-7 Series 4.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan
D5015Y24BPLP1b-7
5015-7 Series 4.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan D5015Y24BPLP1b-7
50 x 50 x 15mm (1.97 x 1.97 x 0.59in.) 5V, 12V, 24V 12.03~22.80 CFM (0.34~0.65 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

50 x 50 x 15mm (1.97 x 1.97 x 0.59in.)
5V, 12V, 24V
12.03~22.80 CFM (0.34~0.65 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number D5015Y24BPLP1b-7
Product Name 5015-7 Series 4.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3642 to ? in H2O (0.6804 to ? Torr)
Maximum Sound Level 41.5 dbA
Nominal Voltage 24 to 27 volts
Running Current 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

0.45 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB208NL - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.4591 SCFM (0.7803 m³/hr)
Maximum Static Pressure 0.0670 in H2O (0.1252 Torr)
View Details
0.12 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan - AGA154U - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.1200 SCFM (0.2040 m³/hr)
Maximum Static Pressure 0.0270 in H2O (0.0504 Torr)
View Details
6015-9 Series 2.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015X24BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1776 to ? in H2O (0.3317 to ? Torr)
Maximum Sound Level 33.4 dbA
View Details