Pelonis Technologies, Inc. 8025-7 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan R8025M24BPLP1b-7

Description
80 x 80 x 25mm (3.15 x 3.15 x 0.98in.) 5V, 12V, 24V, 48V 28.89~57.78 CFM (0.82~1.64 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
80 x 80 x 25mm (3.15 x 3.15 x 0.98in.) 5V, 12V, 24V, 48V 28.89~57.78 CFM (0.82~1.64 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8025-7 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - R8025M24BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
8025-7 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan
R8025M24BPLP1b-7
8025-7 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan R8025M24BPLP1b-7
80 x 80 x 25mm (3.15 x 3.15 x 0.98in.) 5V, 12V, 24V, 48V 28.89~57.78 CFM (0.82~1.64 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

80 x 80 x 25mm (3.15 x 3.15 x 0.98in.)
5V, 12V, 24V, 48V
28.89~57.78 CFM (0.82~1.64 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number R8025M24BPLP1b-7
Product Name 8025-7 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1059 to ? in H2O (0.1979 to ? Torr)
Maximum Sound Level 28.56 dbA
Nominal Voltage 24 to 27 volts
Running Current 0.0600 amps
Unlock Full Specs
to access all available technical data

Similar Products

3010-5 Series 12 Voltage (V) and 0.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D3010M12BPLB1b - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1555 to ? in H2O (0.2905 to ? Torr)
Maximum Sound Level 24.16 dbA
View Details
6015-9 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015H12BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1406 to ? in H2O (0.2626 to ? Torr)
Maximum Sound Level 30.6 dbA
View Details
4020-5 Series 0.85 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020M05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1177 to ? in H2O (0.2199 to ? Torr)
Maximum Sound Level 19.3 dbA
View Details
4015-5 Series 2.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015X05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3807 to ? in H2O (0.7113 to ? Torr)
Maximum Sound Level 34.9 dbA
View Details