Pelonis Technologies, Inc. 6020-7 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan R6020M24BPLP1b-7

Description
60 x 60 x 20mm (2.36 x 2.36 x 0.79in.) 5V, 12V, 24V, 48V 13.80~33.33 CFM (0.39~0.94 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
60 x 60 x 20mm (2.36 x 2.36 x 0.79in.) 5V, 12V, 24V, 48V 13.80~33.33 CFM (0.39~0.94 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6020-7 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - R6020M24BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
6020-7 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan
R6020M24BPLP1b-7
6020-7 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan R6020M24BPLP1b-7
60 x 60 x 20mm (2.36 x 2.36 x 0.79in.) 5V, 12V, 24V, 48V 13.80~33.33 CFM (0.39~0.94 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

60 x 60 x 20mm (2.36 x 2.36 x 0.79in.)
5V, 12V, 24V, 48V
13.80~33.33 CFM (0.39~0.94 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number R6020M24BPLP1b-7
Product Name 6020-7 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1717 to ? in H2O (0.3207 to ? Torr)
Maximum Sound Level 30.37 dbA
Nominal Voltage 24 to 27 volts
Running Current 0.0700 amps
Unlock Full Specs
to access all available technical data

Similar Products

3010-5 Series 12 Voltage (V) and 0.48 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D3010L12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0862 to ? in H2O (0.1611 to ? Torr)
Maximum Sound Level 17.68 dbA
View Details
AX12BL004C Series 22.5 Ampere (A) Current and 1795 Cubic Feet Per Minute (ft³/min) Airflow (Q) Curved Blade Design Brushless Direct Current (DC) Axial Fan - AX12BL004C-S385W-1SP-02 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 12 volts
Running Current 22.5 amps
View Details