Pelonis Technologies, Inc.
400mm DC Centrifugal Fan
R3D400-AB01-01
Description
Life: 40,000 hours
IP Rating: IP42
Operating Temp: -20C~+60C
Bearings: Ball
Lead Wires: 20 AWG
RoHS Compliant
-
Pelonis Technologies, Inc.
Request a Quote
Email Supplier
Datasheet
Description
Life: 40,000 hours
IP Rating: IP42
Operating Temp: -20C~+60C
Bearings: Ball
Lead Wires: 20 AWG
RoHS Compliant
Request a Quote
Email Supplier
Datasheet
Suppliers
Life: 40,000 hours
IP Rating: IP42
Operating Temp: -20C~+60C
Bearings: Ball
Lead Wires: 20 AWG
RoHS Compliant
- Life: 40,000 hours
- IP Rating: IP42
- Operating Temp: -20C~+60C
- Bearings: Ball
- Lead Wires: 20 AWG
- RoHS Compliant
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
R3D400-AB01-01 |
|
Product Name
|
400mm DC Centrifugal Fan |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
1648 SCFM (2801 m³/hr)
|
|
Maximum Sound Level
|
73 dbA
|
|
Nominal Voltage
|
200 to 277 volts
|
|
Nominal Power
|
390 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
10 amps
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
5.5 amps
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1406 to ? in H2O (0.2626 to ? Torr)
Maximum Sound Level
27.86 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1811 to ? in H2O (0.3384 to ? Torr)
Maximum Sound Level
32.07 dbA
View Details