Pelonis Technologies, Inc. 8026-7 Series 4.56 Watt (W) Power Brushless Direct Current (DC) Axial Fan C8026Y24BPLP1b-7

Description
80 x 80 x 25mm (3.15 x 3.15 x 0.98in.) 5V, 12V, 24V, 48V 31.54~71.69 CFM (0.89~2.03 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
80 x 80 x 25mm (3.15 x 3.15 x 0.98in.) 5V, 12V, 24V, 48V 31.54~71.69 CFM (0.89~2.03 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8026-7 Series 4.56 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8026Y24BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
8026-7 Series 4.56 Watt (W) Power Brushless Direct Current (DC) Axial Fan
C8026Y24BPLP1b-7
8026-7 Series 4.56 Watt (W) Power Brushless Direct Current (DC) Axial Fan C8026Y24BPLP1b-7
80 x 80 x 25mm (3.15 x 3.15 x 0.98in.) 5V, 12V, 24V, 48V 31.54~71.69 CFM (0.89~2.03 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

80 x 80 x 25mm (3.15 x 3.15 x 0.98in.)
5V, 12V, 24V, 48V
31.54~71.69 CFM (0.89~2.03 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number C8026Y24BPLP1b-7
Product Name 8026-7 Series 4.56 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2539 to ? in H2O (0.4744 to ? Torr)
Maximum Sound Level 37.1 dbA
Nominal Voltage 24 to 27 volts
Running Current 0.1900 amps
Unlock Full Specs
to access all available technical data

Similar Products

8026-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8026H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1429 to ? in H2O (0.2670 to ? Torr)
Maximum Sound Level 31.6 dbA
View Details
8026-7 Series 1.30 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8026M05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level 27.8 dbA
View Details
2510-5 Series 1.56 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D2510X12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3150 to ? in H2O (0.5884 to ? Torr)
Maximum Sound Level 34.19 dbA
View Details
Metal Axial Fan Impellers - 260 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 10.20 inch (259 mm)
View Details