Pelonis Technologies, Inc. 250mm DC Centrifugal Fan R1D250-AB01-01

Description
Impeller: PA66+25%GF+SGCC Life: 40,000 hours IP Rating: IP42 Operating Temp: -20C~+60C Bearings: Ball Lead Wires: 20 AWG RoHS Compliant
Request a Quote Datasheet
Description
Impeller: PA66+25%GF+SGCC Life: 40,000 hours IP Rating: IP42 Operating Temp: -20C~+60C Bearings: Ball Lead Wires: 20 AWG RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250mm DC Centrifugal Fan - R1D250-AB01-01 - Pelonis Technologies, Inc.
Exton, PA, USA
250mm DC Centrifugal Fan
R1D250-AB01-01
250mm DC Centrifugal Fan R1D250-AB01-01
Impeller: PA66+25%GF+SGCC Life: 40,000 hours IP Rating: IP42 Operating Temp: -20C~+60C Bearings: Ball Lead Wires: 20 AWG RoHS Compliant
  • Impeller: PA66+25%GF+SGCC
  • Life: 40,000 hours
  • IP Rating: IP42
  • Operating Temp: -20C~+60C
  • Bearings: Ball
  • Lead Wires: 20 AWG
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number R1D250-AB01-01
Product Name 250mm DC Centrifugal Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 671 SCFM (1141 m³/hr)
Maximum Sound Level 73 dbA
Nominal Voltage 16 to 28 volts
Nominal Power 93 watts
Unlock Full Specs
to access all available technical data

Similar Products

8015-7 Series 3.55 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D8015X48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1976 to ? in H2O (0.3692 to ? Torr)
Maximum Sound Level 40.14 dbA
View Details
8015-7 Series 3.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8015X24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1976 to ? in H2O (0.3692 to ? Torr)
Maximum Sound Level 40.14 dbA
View Details
9226-7 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9226L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0917 to ? in H2O (0.1714 to ? Torr)
Maximum Sound Level 27.6 dbA
View Details
4028-5 Series 12.72 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028Z12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 2.98 to ? in H2O (5.56 to ? Torr)
Maximum Sound Level 60.8 dbA
View Details