Pelonis Technologies, Inc. 1232-5 Series 6.05 Watt (W) Power Brushless Direct Current (DC) Axial Fan R1232M48BPLB1b-5

Description
120 x 120 x 32mm (4.72 x 4.72 x 1.26in.) 12V, 24V, 48V 107.49~239.93 CFM (3.04~6.79 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
120 x 120 x 32mm (4.72 x 4.72 x 1.26in.) 12V, 24V, 48V 107.49~239.93 CFM (3.04~6.79 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1232-5 Series 6.05 Watt (W) Power Brushless Direct Current (DC) Axial Fan - R1232M48BPLB1b-5 - Pelonis Technologies, Inc.
Exton, PA, USA
1232-5 Series 6.05 Watt (W) Power Brushless Direct Current (DC) Axial Fan
R1232M48BPLB1b-5
1232-5 Series 6.05 Watt (W) Power Brushless Direct Current (DC) Axial Fan R1232M48BPLB1b-5
120 x 120 x 32mm (4.72 x 4.72 x 1.26in.) 12V, 24V, 48V 107.49~239.93 CFM (3.04~6.79 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

120 x 120 x 32mm (4.72 x 4.72 x 1.26in.)
12V, 24V, 48V
107.49~239.93 CFM (3.04~6.79 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number R1232M48BPLB1b-5
Product Name 1232-5 Series 6.05 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3063 to ? in H2O (0.5723 to ? Torr)
Maximum Sound Level 44.9 dbA
Nominal Voltage 48 to 57 volts
Running Current 0.1260 amps
Unlock Full Specs
to access all available technical data

Similar Products

6025-5 Series 1.08 Watt (W) Power Brushless DC Axial Fan - C6025L12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1185 to ? in H2O (0.2214 to ? Torr)
Maximum Sound Level 25.7 dbA
View Details
4010-5 Series 1.10 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010X05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1890 to ? in H2O (0.3531 to ? Torr)
Maximum Sound Level 27.2 dbA
View Details
8025-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8025X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2028 to ? in H2O (0.3788 to ? Torr)
Maximum Sound Level 37.85 dbA
View Details
4020-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020Y12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3417 to ? in H2O (0.6385 to ? Torr)
Maximum Sound Level 39.18 dbA
View Details