Pelonis Technologies, Inc. 5000 Revolutions Per Minute (rpm) Rated Speed Coreless Direct Current (DC) Micro Motor PT0713-111-Q

Description
Coreless Brushed DC Motors are small, lightweight, energy efficient, and generate low electrical noise and EMI, making them ideal for robotics, electronics, small pumps, medical devices, and office equipment. These motors have good controllability and their structure ensures greater mechanical strength and can reach very high speeds. Select models can also include vibration capabilities making them ideal for compact electronics and medical equipment.
Request a Quote
Description
Coreless Brushed DC Motors are small, lightweight, energy efficient, and generate low electrical noise and EMI, making them ideal for robotics, electronics, small pumps, medical devices, and office equipment. These motors have good controllability and their structure ensures greater mechanical strength and can reach very high speeds. Select models can also include vibration capabilities making them ideal for compact electronics and medical equipment.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PT0713-111-Q is a coreless DC micro motor with a rated speed of 5000 RPM. It operates at a nominal voltage of 1.5V and has a no-load current of 10 mA. The motor dimensions are 6 mm in diameter and 14 mm in length, with a shaft length of 15.5 mm. It is designed to function effectively within an operating temperature range of -20°C to +60°C. This motor is suitable for applications requiring compact size and low power consumption, making it ideal for small devices and robotics.

Datasheet Summary
Powered by GS/AI

The PT0713-111-Q is a coreless DC micro motor with a rated speed of 5000 RPM. It operates at a nominal voltage of 1.5V and has a no-load current of 10 mA. The motor dimensions are 6 mm in diameter and 14 mm in length, with a shaft length of 15.5 mm. It is designed to function effectively within an operating temperature range of -20°C to +60°C. This motor is suitable for applications requiring compact size and low power consumption, making it ideal for small devices and robotics.

Suppliers

Company
Product
Description
Supplier Links
5000 Revolutions Per Minute (rpm) Rated Speed Coreless Direct Current (DC) Micro Motor - PT0713-111-Q - Pelonis Technologies, Inc.
Exton, PA, USA
5000 Revolutions Per Minute (rpm) Rated Speed Coreless Direct Current (DC) Micro Motor
PT0713-111-Q
5000 Revolutions Per Minute (rpm) Rated Speed Coreless Direct Current (DC) Micro Motor PT0713-111-Q
Coreless Brushed DC Motors are small, lightweight, energy efficient, and generate low electrical noise and EMI, making them ideal for robotics, electronics, small pumps, medical devices, and office equipment. These motors have good controllability and their structure ensures greater mechanical strength and can reach very high speeds. Select models can also include vibration capabilities making them ideal for compact electronics and medical equipment.

Coreless Brushed DC Motors are small, lightweight, energy efficient, and generate low electrical noise and EMI, making them ideal for robotics, electronics, small pumps, medical devices, and office equipment. These motors have good controllability and their structure ensures greater mechanical strength and can reach very high speeds. Select models can also include vibration capabilities making them ideal for compact electronics and medical equipment.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category DC Motors
Product Number PT0713-111-Q
Product Name 5000 Revolutions Per Minute (rpm) Rated Speed Coreless Direct Current (DC) Micro Motor
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 1.5 VDC
Continuous Current 0.0100 amps
Shaft Speed 8500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

6400 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor - PTFF-180SM-2657 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Voltage Range 1.0 to 3.0 VDC
Output Power 0.0013 HP
View Details
8850 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTRS-750SH-6045 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 6V; 12V
DC Voltage Range 6.0 to 18.0 VDC
View Details
0.030 Ampere (A) Current (No Load) Precious Metal Brushed Direct Current (DC) Micro Motor - PTRF-300C-10460 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Voltage Range 1.7 to 4.0 VDC
Output Power 1.61E-4 HP
View Details
5300 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor - PTFF-180SM-10320 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 6V; 12V
DC Voltage Range 6.0 to 12.0 VDC
View Details