Pelonis Technologies, Inc. PM1751HA1BAT(L)-7 172 x 150 x 51 mm 120 V AC Fan PM1751HA1BAT(L)-7

Description
172 x 150 x 51 mm (6.77 x 5.91 x 2.01 in). Aluminum alloy frame, reinforced thermoplastic PBT impeller, class UL94V-0 Voltages from 120 V to 230 V, 175 CFM to 239 CFM. CE, UL, listed.
Request a Quote Datasheet
Description
172 x 150 x 51 mm (6.77 x 5.91 x 2.01 in). Aluminum alloy frame, reinforced thermoplastic PBT impeller, class UL94V-0 Voltages from 120 V to 230 V, 175 CFM to 239 CFM. CE, UL, listed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM1751HA1BAT(L)-7 172 x 150 x 51 mm 120 V AC Fan - PM1751HA1BAT(L)-7 - Pelonis Technologies, Inc.
Exton, PA, USA
PM1751HA1BAT(L)-7 172 x 150 x 51 mm 120 V AC Fan
PM1751HA1BAT(L)-7
PM1751HA1BAT(L)-7 172 x 150 x 51 mm 120 V AC Fan PM1751HA1BAT(L)-7
172 x 150 x 51 mm (6.77 x 5.91 x 2.01 in). Aluminum alloy frame, reinforced thermoplastic PBT impeller, class UL94V-0 Voltages from 120 V to 230 V, 175 CFM to 239 CFM. CE, UL, listed.
  • 172 x 150 x 51 mm (6.77 x 5.91 x 2.01 in).
  • Aluminum alloy frame,
  • reinforced thermoplastic PBT impeller,
  • class UL94V-0 Voltages from 120 V to 230 V,
  • 175 CFM to 239 CFM.
  • CE, UL, listed.
Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number PM1751HA1BAT(L)-7
Product Name PM1751HA1BAT(L)-7 172 x 150 x 51 mm 120 V AC Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 239 SCFM (406 m³/hr)
Maximum Static Pressure 0.3543 to ? in H2O (0.6620 to ? Torr)
Maximum Sound Level 51.2 dbA
Nominal Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

6025-7 Series 2.78 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6025H48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3508 to ? in H2O (0.6554 to ? Torr)
Maximum Sound Level 39.31 dbA
View Details
6010-11 Series 1.15 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6010H05BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0909 to ? in H2O (0.1699 to ? Torr)
Maximum Sound Level 32.07 dbA
View Details
0.38 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB208 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.3885 SCFM (0.6603 m³/hr)
Maximum Static Pressure 0.0840 in H2O (0.1569 Torr)
View Details
4020-7 Series 0.70 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020M05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1524 to ? in H2O (0.2847 to ? Torr)
Maximum Sound Level 27.14 dbA
View Details