Pelonis Technologies, Inc. 3.60 Watt (W) Power PLD06010B-E Series Type E Frameless Fan PLD06010B12H-E

Description
Today's industries require cooling products that are increasingly smaller and lightweight, have low power consumption, low noise, and reduced heat generation. Frameless Fans provide optimal cooling performance because they do not include a fan frame and can be mounted directly onto circuit boards or into custom enclosures that have limited space.
Request a Quote
Description
Today's industries require cooling products that are increasingly smaller and lightweight, have low power consumption, low noise, and reduced heat generation. Frameless Fans provide optimal cooling performance because they do not include a fan frame and can be mounted directly onto circuit boards or into custom enclosures that have limited space.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.60 Watt (W) Power PLD06010B-E Series Type E Frameless Fan - PLD06010B12H-E - Pelonis Technologies, Inc.
Exton, PA, USA
3.60 Watt (W) Power PLD06010B-E Series Type E Frameless Fan
PLD06010B12H-E
3.60 Watt (W) Power PLD06010B-E Series Type E Frameless Fan PLD06010B12H-E
Today's industries require cooling products that are increasingly smaller and lightweight, have low power consumption, low noise, and reduced heat generation. Frameless Fans provide optimal cooling performance because they do not include a fan frame and can be mounted directly onto circuit boards or into custom enclosures that have limited space.

Today's industries require cooling products that are increasingly smaller and lightweight, have low power consumption, low noise, and reduced heat generation.
Frameless Fans provide optimal cooling performance because they do not include a fan frame and can be mounted directly onto circuit boards or into custom enclosures that have limited space.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number PLD06010B12H-E
Product Name 3.60 Watt (W) Power PLD06010B-E Series Type E Frameless Fan
Application Industrial/Commercial Fans and Blowers
Maximum Sound Level 35 dbA
Nominal Voltage 12 volts
Running Current 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

6038-5 Series 12 V (Voltage) and 8.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038H12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.9642 to ? in H2O (1.8 to ? Torr)
Maximum Sound Level 53.1 dbA
View Details
6038-5 Series 24 V (Voltage) and 11.04 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038X24BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.19 to ? in H2O (2.22 to ? Torr)
Maximum Sound Level 55.8 dbA
View Details
Metal Axial Fan Impellers - 750 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 29.50 inch (749 mm)
View Details