Pelonis Technologies, Inc. Servobox Series Model PE40 1-Stage, 8 Ratio, and Solid Output Shaft (No Keyway) Output Bearing Planetary Reducer Gearbox PE40-8N

Description
Economical High Efficiency Low Noise Low Backlash Low Temperature Rise
Request a Quote
Description
Economical High Efficiency Low Noise Low Backlash Low Temperature Rise
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servobox Series Model PE40 1-Stage, 8 Ratio, and Solid Output Shaft (No Keyway) Output Bearing Planetary Reducer Gearbox - PE40-8N - Pelonis Technologies, Inc.
Exton, PA, USA
Servobox Series Model PE40 1-Stage, 8 Ratio, and Solid Output Shaft (No Keyway) Output Bearing Planetary Reducer Gearbox
PE40-8N
Servobox Series Model PE40 1-Stage, 8 Ratio, and Solid Output Shaft (No Keyway) Output Bearing Planetary Reducer Gearbox PE40-8N
Economical High Efficiency Low Noise Low Backlash Low Temperature Rise
  • Economical
  • High Efficiency
  • Low Noise
  • Low Backlash
  • Low Temperature Rise
Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number PE40-8N
Product Name Servobox Series Model PE40 1-Stage, 8 Ratio, and Solid Output Shaft (No Keyway) Output Bearing Planetary Reducer Gearbox
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 8 (X : 1)
Rated Output Torque 106 In-lbs (122 kg-cm)
Maximum Input Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FA100 2-Stage, 30 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA100-30N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 30 (X : 1)
View Details
Servobox Series Model FA120 2-Stage, 70 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA120-70 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 70 (X : 1)
View Details
Servobox Series Model FB145 2-Stage, 50 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB145-50N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 50 (X : 1)
View Details
Servobox Series Model FA70 1-Stage, 3 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA70-3 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details