Pelonis Technologies, Inc. Servobox Series Model PE40 2-Stage, 64 Ratio, and Solid Output Shaft (No Keyway) Output Bearing Planetary Reducer Gearbox PE40-64N

Description
Economical High Efficiency Low Noise Low Backlash Low Temperature Rise
Request a Quote
Description
Economical High Efficiency Low Noise Low Backlash Low Temperature Rise
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servobox Series Model PE40 2-Stage, 64 Ratio, and Solid Output Shaft (No Keyway) Output Bearing Planetary Reducer Gearbox - PE40-64N - Pelonis Technologies, Inc.
Exton, PA, USA
Servobox Series Model PE40 2-Stage, 64 Ratio, and Solid Output Shaft (No Keyway) Output Bearing Planetary Reducer Gearbox
PE40-64N
Servobox Series Model PE40 2-Stage, 64 Ratio, and Solid Output Shaft (No Keyway) Output Bearing Planetary Reducer Gearbox PE40-64N
Economical High Efficiency Low Noise Low Backlash Low Temperature Rise
  • Economical
  • High Efficiency
  • Low Noise
  • Low Backlash
  • Low Temperature Rise
Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number PE40-64N
Product Name Servobox Series Model PE40 2-Stage, 64 Ratio, and Solid Output Shaft (No Keyway) Output Bearing Planetary Reducer Gearbox
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 64 (X : 1)
Rated Output Torque 150 In-lbs (173 kg-cm)
Maximum Input Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FE120 1-Stage, 4 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FE120-4 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 4 (X : 1)
View Details
Servobox Series Model AD60 1-Stage, and 10 Ratio Planetary Reducer Gearbox - AD60-10 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 10 (X : 1)
View Details
Servobox Series Model FA100 2-Stage, 40 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA100-40 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 40 (X : 1)
View Details
Servobox Series Model FA90 2-Stage, 50 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA90-50 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 50 (X : 1)
View Details