Pelonis Technologies, Inc. Servobox Series Model PE40 1-Stage, 10 Ratio, and Solid Output Shaft (No Keyway) Output Bearing Planetary Reducer Gearbox PE40-10N

Description
Economical High Efficiency Low Noise Low Backlash Low Temperature Rise
Request a Quote
Description
Economical High Efficiency Low Noise Low Backlash Low Temperature Rise
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servobox Series Model PE40 1-Stage, 10 Ratio, and Solid Output Shaft (No Keyway) Output Bearing Planetary Reducer Gearbox - PE40-10N - Pelonis Technologies, Inc.
Exton, PA, USA
Servobox Series Model PE40 1-Stage, 10 Ratio, and Solid Output Shaft (No Keyway) Output Bearing Planetary Reducer Gearbox
PE40-10N
Servobox Series Model PE40 1-Stage, 10 Ratio, and Solid Output Shaft (No Keyway) Output Bearing Planetary Reducer Gearbox PE40-10N
Economical High Efficiency Low Noise Low Backlash Low Temperature Rise
  • Economical
  • High Efficiency
  • Low Noise
  • Low Backlash
  • Low Temperature Rise
Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number PE40-10N
Product Name Servobox Series Model PE40 1-Stage, 10 Ratio, and Solid Output Shaft (No Keyway) Output Bearing Planetary Reducer Gearbox
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 10 (X : 1)
Rated Output Torque 88.5 In-lbs (102 kg-cm)
Maximum Input Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FA120 2-Stage, 25 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA120-25 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 25 (X : 1)
View Details
Servobox Series Model FB145 1-Stage, 5 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB145-5N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
Servobox Series Model FA120 2-Stage, 30 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA120-30N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 30 (X : 1)
View Details
Servobox Series Model FB90 2-Stage, 20 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB90-20 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 20 (X : 1)
View Details