Quiet Operation
Grinding spiral bevel gear and Helical gears reduce vibration and noise.
High Rigidity and High Torque
High rigidity and high torque are achieved by integrant needle roller bearings and are one-piece constructed.
High Efficiency
Efficiency for 1-stage model exceeds 95%; 2-stage model exceeds 92%.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | PBT220-8N |
| Product Name | Servobox Series Model PBT220 1-Stage, 8 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox |
| Gearing | Planetary |
| Operating Temperature | -13 to 194 F (-25 to 90 C) |
| Gear Ratio | 8 (X : 1) |
| Rated Output Torque | 14204 In-lbs (16378 kg-cm) |
| Maximum Input Speed | 3000 rpm |