Pelonis Technologies, Inc. Servobox Series Model PBT220 1-Stage, 7 Ratio, and Standard Output Bearing Planetary Reducer Gearbox PBT220-7

Description
Quiet Operation Grinding spiral bevel gear and Helical gears reduce vibration and noise. High Rigidity and High Torque High rigidity and high torque are achieved by integrant needle roller bearings and are one-piece constructed. High Efficiency Efficiency for 1-stage model exceeds 95%; 2-stage model exceeds 92%.
Request a Quote
Description
Quiet Operation Grinding spiral bevel gear and Helical gears reduce vibration and noise. High Rigidity and High Torque High rigidity and high torque are achieved by integrant needle roller bearings and are one-piece constructed. High Efficiency Efficiency for 1-stage model exceeds 95%; 2-stage model exceeds 92%.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servobox Series Model PBT220 1-Stage, 7 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - PBT220-7 - Pelonis Technologies, Inc.
Exton, PA, USA
Servobox Series Model PBT220 1-Stage, 7 Ratio, and Standard Output Bearing Planetary Reducer Gearbox
PBT220-7
Servobox Series Model PBT220 1-Stage, 7 Ratio, and Standard Output Bearing Planetary Reducer Gearbox PBT220-7
Quiet Operation Grinding spiral bevel gear and Helical gears reduce vibration and noise. High Rigidity and High Torque High rigidity and high torque are achieved by integrant needle roller bearings and are one-piece constructed. High Efficiency Efficiency for 1-stage model exceeds 95%; 2-stage model exceeds 92%.

Quiet Operation
Grinding spiral bevel gear and Helical gears reduce vibration and noise.
High Rigidity and High Torque
High rigidity and high torque are achieved by integrant needle roller bearings and are one-piece constructed.
High Efficiency
Efficiency for 1-stage model exceeds 95%; 2-stage model exceeds 92%.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number PBT220-7
Product Name Servobox Series Model PBT220 1-Stage, 7 Ratio, and Standard Output Bearing Planetary Reducer Gearbox
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 7 (X : 1)
Rated Output Torque 14558 In-lbs (16786 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FB145 2-Stage, 30 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB145-30 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 30 (X : 1)
View Details
Servobox Series Model FA50 2-Stage, 20 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA50-20 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 20 (X : 1)
View Details
Servobox Series Model FB50 2-Stage, 70 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB50-70 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 70 (X : 1)
View Details
Servobox Series Model FA142 1-Stage, 3 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA142-3 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details