Pelonis Technologies, Inc. Servobox Series Model PBL62 1-Stage, 16 Ratio, and Standard Output Bearing Planetary Reducer Gearbox PBL62-16

Description
Quiet Operation Grinding spiral bevel gear & Helical gears reduce vibration and noise. High Rigidity & High Torque High rigidity & high torque are achieved by integrant needle roller bearings and are one-piece constructed. High Efficiency Efficiency for 1-stage model exceeds 95%; 2-stage model exceeds 92%.
Request a Quote
Description
Quiet Operation Grinding spiral bevel gear & Helical gears reduce vibration and noise. High Rigidity & High Torque High rigidity & high torque are achieved by integrant needle roller bearings and are one-piece constructed. High Efficiency Efficiency for 1-stage model exceeds 95%; 2-stage model exceeds 92%.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servobox Series Model PBL62 1-Stage, 16 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - PBL62-16 - Pelonis Technologies, Inc.
Exton, PA, USA
Servobox Series Model PBL62 1-Stage, 16 Ratio, and Standard Output Bearing Planetary Reducer Gearbox
PBL62-16
Servobox Series Model PBL62 1-Stage, 16 Ratio, and Standard Output Bearing Planetary Reducer Gearbox PBL62-16
Quiet Operation Grinding spiral bevel gear & Helical gears reduce vibration and noise. High Rigidity & High Torque High rigidity & high torque are achieved by integrant needle roller bearings and are one-piece constructed. High Efficiency Efficiency for 1-stage model exceeds 95%; 2-stage model exceeds 92%.

Quiet Operation
Grinding spiral bevel gear & Helical gears reduce vibration and noise.
High Rigidity & High Torque
High rigidity & high torque are achieved by integrant needle roller bearings and are one-piece constructed.
High Efficiency
Efficiency for 1-stage model exceeds 95%; 2-stage model exceeds 92%.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number PBL62-16
Product Name Servobox Series Model PBL62 1-Stage, 16 Ratio, and Standard Output Bearing Planetary Reducer Gearbox
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 16 (X : 1)
Rated Output Torque 345 In-lbs (398 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FB220 2-Stage, 15 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB220-15 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 15 (X : 1)
View Details
Servobox Series Model AD900 1-Stage, and 3 Ratio Planetary Reducer Gearbox - AD90-3 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Servobox Series Model FE145 2-Stage, 15 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FE145-15 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 15 (X : 1)
View Details
Servobox Series Model FE120 2-Stage, 30 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FE120-30 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 30 (X : 1)
View Details