Pelonis Technologies, Inc. Servobox Series Model PBL220 2-Stage, 20 Ratio, and Standard Output Bearing Planetary Reducer Gearbox PBL220-20-2ph

Description
Quiet Operation Grinding spiral bevel gear & Helical gears reduce vibration and noise. High Rigidity & High Torque High rigidity & high torque are achieved by integrant needle roller bearings and are one-piece constructed. High Efficiency Efficiency for 1-stage model exceeds 95%; 2-stage model exceeds 92%.
Request a Quote
Description
Quiet Operation Grinding spiral bevel gear & Helical gears reduce vibration and noise. High Rigidity & High Torque High rigidity & high torque are achieved by integrant needle roller bearings and are one-piece constructed. High Efficiency Efficiency for 1-stage model exceeds 95%; 2-stage model exceeds 92%.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servobox Series Model PBL220 2-Stage, 20 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - PBL220-20-2ph - Pelonis Technologies, Inc.
Exton, PA, USA
Servobox Series Model PBL220 2-Stage, 20 Ratio, and Standard Output Bearing Planetary Reducer Gearbox
PBL220-20-2ph
Servobox Series Model PBL220 2-Stage, 20 Ratio, and Standard Output Bearing Planetary Reducer Gearbox PBL220-20-2ph
Quiet Operation Grinding spiral bevel gear & Helical gears reduce vibration and noise. High Rigidity & High Torque High rigidity & high torque are achieved by integrant needle roller bearings and are one-piece constructed. High Efficiency Efficiency for 1-stage model exceeds 95%; 2-stage model exceeds 92%.

Quiet Operation
Grinding spiral bevel gear & Helical gears reduce vibration and noise.
High Rigidity & High Torque
High rigidity & high torque are achieved by integrant needle roller bearings and are one-piece constructed.
High Efficiency
Efficiency for 1-stage model exceeds 95%; 2-stage model exceeds 92%.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number PBL220-20-2ph
Product Name Servobox Series Model PBL220 2-Stage, 20 Ratio, and Standard Output Bearing Planetary Reducer Gearbox
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 20 (X : 1)
Rated Output Torque 14044 In-lbs (16194 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FA70 1-Stage, 5 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA70-5 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
Servobox Series Model FE145 1-Stage, 10 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FE145-10 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 10 (X : 1)
View Details
Servobox Series Model AD60 2-Stage, and 25 Ratio Planetary Reducer Gearbox - AD60-25 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 25 (X : 1)
View Details
Servobox Series Model AD60 1-Stage, and 10 Ratio Planetary Reducer Gearbox - AD60-10 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 10 (X : 1)
View Details