Pelonis Technologies, Inc. Servobox Series Model PBL-A180A 2-Stage, 70 Ratio, and Standard Output Bearing Planetary Reducer Gearbox PBL-A180A-70

Description
Quiet Operation Grinding spiral bevel gear and Helical gears reduce vibration and noise. High Rigidity and High Torque High rigidity and high torque are achieved by integrant needle roller bearings and are one-piece constructed. High Efficiency Efficiency for 1-stage model exceeds 95%; 2-stage model exceeds 92%.
Request a Quote
Description
Quiet Operation Grinding spiral bevel gear and Helical gears reduce vibration and noise. High Rigidity and High Torque High rigidity and high torque are achieved by integrant needle roller bearings and are one-piece constructed. High Efficiency Efficiency for 1-stage model exceeds 95%; 2-stage model exceeds 92%.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servobox Series Model PBL-A180A 2-Stage, 70 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - PBL-A180A-70 - Pelonis Technologies, Inc.
Exton, PA, USA
Servobox Series Model PBL-A180A 2-Stage, 70 Ratio, and Standard Output Bearing Planetary Reducer Gearbox
PBL-A180A-70
Servobox Series Model PBL-A180A 2-Stage, 70 Ratio, and Standard Output Bearing Planetary Reducer Gearbox PBL-A180A-70
Quiet Operation Grinding spiral bevel gear and Helical gears reduce vibration and noise. High Rigidity and High Torque High rigidity and high torque are achieved by integrant needle roller bearings and are one-piece constructed. High Efficiency Efficiency for 1-stage model exceeds 95%; 2-stage model exceeds 92%.

Quiet Operation
Grinding spiral bevel gear and Helical gears reduce vibration and noise.
High Rigidity and High Torque
High rigidity and high torque are achieved by integrant needle roller bearings and are one-piece constructed.
High Efficiency
Efficiency for 1-stage model exceeds 95%; 2-stage model exceeds 92%.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number PBL-A180A-70
Product Name Servobox Series Model PBL-A180A 2-Stage, 70 Ratio, and Standard Output Bearing Planetary Reducer Gearbox
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 70 (X : 1)
Rated Output Torque 8628 In-lbs (9949 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FA100 2-Stage, 15 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA100-15N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 15 (X : 1)
View Details
Servobox Series Model FA120 2-Stage, 25 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA120-25 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 25 (X : 1)
View Details
Servobox Series Model AD900 2-Stage, and 15 Ratio Planetary Reducer Gearbox - AD90-15 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 15 (X : 1)
View Details
Servobox Series Model FB90 2-Stage, 100 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB90-100 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 100 (X : 1)
View Details