Pelonis Technologies, Inc. Servobox Series Model PBL-A142A 2-Stage, 15 Ratio, and Solid Output Shaft Bearing Planetary Reducer Gearbox PBL-A142A-15N

Description
Quiet Operation Grinding spiral bevel gear and Helical gears reduce vibration and noise. High Rigidity and High Torque High rigidity and high torque are achieved by integrant needle roller bearings and are one-piece constructed. High Efficiency Efficiency for 1-stage model exceeds 95%; 2-stage model exceeds 92%.
Request a Quote
Description
Quiet Operation Grinding spiral bevel gear and Helical gears reduce vibration and noise. High Rigidity and High Torque High rigidity and high torque are achieved by integrant needle roller bearings and are one-piece constructed. High Efficiency Efficiency for 1-stage model exceeds 95%; 2-stage model exceeds 92%.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servobox Series Model PBL-A142A 2-Stage, 15 Ratio, and Solid Output Shaft Bearing Planetary Reducer Gearbox - PBL-A142A-15N - Pelonis Technologies, Inc.
Exton, PA, USA
Servobox Series Model PBL-A142A 2-Stage, 15 Ratio, and Solid Output Shaft Bearing Planetary Reducer Gearbox
PBL-A142A-15N
Servobox Series Model PBL-A142A 2-Stage, 15 Ratio, and Solid Output Shaft Bearing Planetary Reducer Gearbox PBL-A142A-15N
Quiet Operation Grinding spiral bevel gear and Helical gears reduce vibration and noise. High Rigidity and High Torque High rigidity and high torque are achieved by integrant needle roller bearings and are one-piece constructed. High Efficiency Efficiency for 1-stage model exceeds 95%; 2-stage model exceeds 92%.

Quiet Operation
Grinding spiral bevel gear and Helical gears reduce vibration and noise.
High Rigidity and High Torque
High rigidity and high torque are achieved by integrant needle roller bearings and are one-piece constructed.
High Efficiency
Efficiency for 1-stage model exceeds 95%; 2-stage model exceeds 92%.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number PBL-A142A-15N
Product Name Servobox Series Model PBL-A142A 2-Stage, 15 Ratio, and Solid Output Shaft Bearing Planetary Reducer Gearbox
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 15 (X : 1)
Rated Output Torque 4894 In-lbs (5643 kg-cm)
Maximum Input Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FA70 2-Stage, 70 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA70-70 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 70 (X : 1)
View Details
Servobox Series Model FB70 2-Stage, 50 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB70-50N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 50 (X : 1)
View Details
Servobox Series Model FA142 2-Stage, 15 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA142-15 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 15 (X : 1)
View Details
Servobox Series Model FB90 2-Stage, 40 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB90-40 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 40 (X : 1)
View Details