Quiet Operation
Grinding spiral bevel gear and Helical gears reduce vibration and noise.
High Rigidity and High Torque
High rigidity and high torque are achieved by integrant needle roller bearings and are one-piece constructed.
High Efficiency
Efficiency for 1-stage model exceeds 95%; 2-stage model exceeds 92%.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | PBL-A120A-90N |
| Product Name | Servobox Series Model PBL-A120A 2-Stage, 90 Ratio, and Solid Output Shaft Bearing Planetary Reducer Gearbox |
| Gearing | Planetary |
| Operating Temperature | -13 to 194 F (-25 to 90 C) |
| Gear Ratio | 90 (X : 1) |
| Rated Output Torque | 2009 In-lbs (2316 kg-cm) |
| Maximum Input Speed | 5000 rpm |