Pelonis Technologies, Inc. Servobox Series Model PB220 2-Stage, 35 Ratio, and Standard Output Bearing Planetary Reducer Gearbox PB220-35

Description
Quiet Operation Helical gears reduce vibration and noise. High Torque High output torque is compared to spur gear planetary gear reducers. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%.
Request a Quote
Description
Quiet Operation Helical gears reduce vibration and noise. High Torque High output torque is compared to spur gear planetary gear reducers. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servobox Series Model PB220 2-Stage, 35 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - PB220-35 - Pelonis Technologies, Inc.
Exton, PA, USA
Servobox Series Model PB220 2-Stage, 35 Ratio, and Standard Output Bearing Planetary Reducer Gearbox
PB220-35
Servobox Series Model PB220 2-Stage, 35 Ratio, and Standard Output Bearing Planetary Reducer Gearbox PB220-35
Quiet Operation Helical gears reduce vibration and noise. High Torque High output torque is compared to spur gear planetary gear reducers. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%.

Quiet Operation
Helical gears reduce vibration and noise.
High Torque
High output torque is compared to spur gear planetary gear reducers.
High Efficiency
Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number PB220-35
Product Name Servobox Series Model PB220 2-Stage, 35 Ratio, and Standard Output Bearing Planetary Reducer Gearbox
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 35 (X : 1)
Rated Output Torque 14558 In-lbs (16786 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FE120 2-Stage, 20 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FE120-20N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 20 (X : 1)
View Details
Servobox Series Model FA70 1-Stage, 7 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA70-7 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 7 (X : 1)
View Details
Servobox Series Model FA80 2-Stage, 35 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA80-35N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 35 (X : 1)
View Details
Servobox Series Model FA120 2-Stage, 25 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA120-25N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 25 (X : 1)
View Details