Pelonis Technologies, Inc. Servobox Series Model PB90A 2-Stage, 30 Ratio, and Solid Output Shaft Bearing Planetary Reducer Gearbox PB-A90A-30N

Description
Quiet Operation Helical gears reduce vibration and noise. High Torque High output torque is compared to spur gear planetary gear reducers. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%.
Request a Quote
Description
Quiet Operation Helical gears reduce vibration and noise. High Torque High output torque is compared to spur gear planetary gear reducers. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servobox Series Model PB90A 2-Stage, 30 Ratio, and Solid Output Shaft Bearing Planetary Reducer Gearbox - PB-A90A-30N - Pelonis Technologies, Inc.
Exton, PA, USA
Servobox Series Model PB90A 2-Stage, 30 Ratio, and Solid Output Shaft Bearing Planetary Reducer Gearbox
PB-A90A-30N
Servobox Series Model PB90A 2-Stage, 30 Ratio, and Solid Output Shaft Bearing Planetary Reducer Gearbox PB-A90A-30N
Quiet Operation Helical gears reduce vibration and noise. High Torque High output torque is compared to spur gear planetary gear reducers. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%.

Quiet Operation
Helical gears reduce vibration and noise.
High Torque
High output torque is compared to spur gear planetary gear reducers.
High Efficiency
Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number PB-A90A-30N
Product Name Servobox Series Model PB90A 2-Stage, 30 Ratio, and Solid Output Shaft Bearing Planetary Reducer Gearbox
Gearing Planetary
Operating Temperature 77 to 194 F (25 to 90 C)
Gear Ratio 30 (X : 1)
Rated Output Torque 1106 In-lbs (1276 kg-cm)
Maximum Input Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FA120 2-Stage, 15 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA120-15 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 15 (X : 1)
View Details
Servobox Series Model FA80 1-Stage, 4 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA80-4 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 4 (X : 1)
View Details
Servobox Series Model FB120 2-Stage, 70 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB120-70 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 70 (X : 1)
View Details
Servobox Series Model FA50 2-Stage, 25 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA50-25N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 25 (X : 1)
View Details