Quiet Operation
Helical gears reduce vibration and noise.
High Torque
High output torque is compared to spur gear planetary gear reducers.
High Efficiency
Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | PB-A90A-20N |
| Product Name | Servobox Series Model PB90A 2-Stage, 20 Ratio, and Solid Output Shaft Bearing Planetary Reducer Gearbox |
| Gearing | Planetary |
| Operating Temperature | 77 to 194 F (25 to 90 C) |
| Gear Ratio | 20 (X : 1) |
| Rated Output Torque | 1133 In-lbs (1306 kg-cm) |
| Maximum Input Speed | 6000 rpm |