Pelonis Technologies, Inc. Servobox Series Model PB62A 2-Stage, 15 Ratio, and Standard Output Bearing Planetary Reducer Gearbox PB-A62A-15

Description
Quiet Operation Helical gears reduce vibration and noise. High Torque High output torque is compared to spur gear planetary gear reducers. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%.
Request a Quote
Description
Quiet Operation Helical gears reduce vibration and noise. High Torque High output torque is compared to spur gear planetary gear reducers. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servobox Series Model PB62A 2-Stage, 15 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - PB-A62A-15 - Pelonis Technologies, Inc.
Exton, PA, USA
Servobox Series Model PB62A 2-Stage, 15 Ratio, and Standard Output Bearing Planetary Reducer Gearbox
PB-A62A-15
Servobox Series Model PB62A 2-Stage, 15 Ratio, and Standard Output Bearing Planetary Reducer Gearbox PB-A62A-15
Quiet Operation Helical gears reduce vibration and noise. High Torque High output torque is compared to spur gear planetary gear reducers. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%.

Quiet Operation
Helical gears reduce vibration and noise.
High Torque
High output torque is compared to spur gear planetary gear reducers.
High Efficiency
Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number PB-A62A-15
Product Name Servobox Series Model PB62A 2-Stage, 15 Ratio, and Standard Output Bearing Planetary Reducer Gearbox
Gearing Planetary
Operating Temperature 77 to 194 F (25 to 90 C)
Gear Ratio 15 (X : 1)
Rated Output Torque 478 In-lbs (551 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FA180 2-Stage, 50 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA180-50N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 50 (X : 1)
View Details
Servobox Series Model FA120 2-Stage, 100 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA120-100 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 100 (X : 1)
View Details
Servobox Series Model FA80 2-Stage, 20 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA80-20 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 20 (X : 1)
View Details
Servobox Series Model FB50 2-Stage, 50 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB50-50N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 50 (X : 1)
View Details