Pelonis Technologies, Inc. Servobox Series Model PB44A 2-Stage, 35 Ratio, and Solid Output Shaft Bearing Planetary Reducer Gearbox PB-A44A-35N

Description
Quiet Operation Helical gears reduce vibration and noise. High Torque High output torque is compared to spur gear planetary gear reducers. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%.
Request a Quote
Description
Quiet Operation Helical gears reduce vibration and noise. High Torque High output torque is compared to spur gear planetary gear reducers. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servobox Series Model PB44A 2-Stage, 35 Ratio, and Solid Output Shaft Bearing Planetary Reducer Gearbox - PB-A44A-35N - Pelonis Technologies, Inc.
Exton, PA, USA
Servobox Series Model PB44A 2-Stage, 35 Ratio, and Solid Output Shaft Bearing Planetary Reducer Gearbox
PB-A44A-35N
Servobox Series Model PB44A 2-Stage, 35 Ratio, and Solid Output Shaft Bearing Planetary Reducer Gearbox PB-A44A-35N
Quiet Operation Helical gears reduce vibration and noise. High Torque High output torque is compared to spur gear planetary gear reducers. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%.

Quiet Operation
Helical gears reduce vibration and noise.
High Torque
High output torque is compared to spur gear planetary gear reducers.
High Efficiency
Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number PB-A44A-35N
Product Name Servobox Series Model PB44A 2-Stage, 35 Ratio, and Solid Output Shaft Bearing Planetary Reducer Gearbox
Gearing Planetary
Operating Temperature 77 to 194 F (25 to 90 C)
Gear Ratio 35 (X : 1)
Rated Output Torque 115 In-lbs (133 kg-cm)
Maximum Input Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FA120 2-Stage, 30 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA120-30 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 30 (X : 1)
View Details
Servobox Series Model FA70 2-Stage, 70 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA70-70 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 70 (X : 1)
View Details
Servobox Series Model FA70 1-Stage, 3 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA70-3 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Servobox Series Model AD60 2-Stage, and 50 Ratio Planetary Reducer Gearbox - AD60-50 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 50 (X : 1)
View Details