Quiet Operation
Helical gears reduce vibration and noise.
High Torque
High output torque is compared to spur gear planetary gear reducers.
High Efficiency
Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | PB-A120A-50 |
| Product Name | Servobox Series Model PB120A 2-Stage, 50 Ratio, and Standard Output Bearing Planetary Reducer Gearbox |
| Gearing | Planetary |
| Operating Temperature | 77 to 194 F (25 to 90 C) |
| Gear Ratio | 50 (X : 1) |
| Rated Output Torque | 2460 In-lbs (2837 kg-cm) |