Pelonis Technologies, Inc. 1751-7 Series 33.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan P1751Y24BALB1b-7

Description
150 x 172 x 51mm (5.91 x 6.77 x 2.00in.) 12V, 24V, 48V 193.86~323.09 CFM (5.49~9.15 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
150 x 172 x 51mm (5.91 x 6.77 x 2.00in.) 12V, 24V, 48V 193.86~323.09 CFM (5.49~9.15 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1751-7 Series 33.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - P1751Y24BALB1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
1751-7 Series 33.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan
P1751Y24BALB1b-7
1751-7 Series 33.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan P1751Y24BALB1b-7
150 x 172 x 51mm (5.91 x 6.77 x 2.00in.) 12V, 24V, 48V 193.86~323.09 CFM (5.49~9.15 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

150 x 172 x 51mm (5.91 x 6.77 x 2.00in.)
12V, 24V, 48V
193.86~323.09 CFM (5.49~9.15 m³/min)
Dual Ball Bearings
Frame: Aluminum
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number P1751Y24BALB1b-7
Product Name 1751-7 Series 33.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.8520 to ? in H2O (1.59 to ? Torr)
Maximum Sound Level 58.97 dbA
Nominal Voltage 24 to 27 volts
Running Current 1.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

AX24BL004C-350 Series Straight Blade Design Brushless Direct Current (DC) Axial Fans - AX24BL004C-S350-1SP-02 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Running Current 7.5 amps
View Details
6015-9 Series 3.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015Y24BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2193 to ? in H2O (0.4097 to ? Torr)
Maximum Sound Level 36.7 dbA
View Details
6015-9 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015M24BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level 27.4 dbA
View Details