Pelonis Technologies, Inc. 1751-5 Series 28.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan P1751Y24BALB1b-5

Description
150 x 172 x 51mm (5.91 x 6.77 x 2.00in.) 12V, 24V, 48V 179.98~374.35 CFM (5.10~10.60 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
150 x 172 x 51mm (5.91 x 6.77 x 2.00in.) 12V, 24V, 48V 179.98~374.35 CFM (5.10~10.60 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1751-5 Series 28.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan - P1751Y24BALB1b-5 - Pelonis Technologies, Inc.
Exton, PA, USA
1751-5 Series 28.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan
P1751Y24BALB1b-5
1751-5 Series 28.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan P1751Y24BALB1b-5
150 x 172 x 51mm (5.91 x 6.77 x 2.00in.) 12V, 24V, 48V 179.98~374.35 CFM (5.10~10.60 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

150 x 172 x 51mm (5.91 x 6.77 x 2.00in.)
12V, 24V, 48V
179.98~374.35 CFM (5.10~10.60 m³/min)
Dual Ball Bearings
Frame: Aluminum
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number P1751Y24BALB1b-5
Product Name 1751-5 Series 28.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.13 to ? in H2O (2.1 to ? Torr)
Maximum Sound Level 64.24 dbA
Nominal Voltage 24 to 27 volts
Running Current 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

7025-7 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C7025M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1350 to ? in H2O (0.2523 to ? Torr)
Maximum Sound Level 30.67 dbA
View Details
4028-7 Series 12.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028Y24BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.31 to ? in H2O (2.44 to ? Torr)
Maximum Sound Level 61.07 dbA
View Details
5015-7 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5015M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1331 to ? in H2O (0.2486 to ? Torr)
Maximum Sound Level 27.6 dbA
View Details