Pelonis Technologies, Inc. 1751-3 Series 18.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan P1751L24BALA1b-3

Description
172 x 150 x 51mm (6.77 x 5.91 x 2.00in.) 12V, 24V, 48V 241.46~413.93 CFM (6.84~11.72 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
172 x 150 x 51mm (6.77 x 5.91 x 2.00in.) 12V, 24V, 48V 241.46~413.93 CFM (6.84~11.72 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1751-3 Series 18.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan - P1751L24BALA1b-3 - Pelonis Technologies, Inc.
Exton, PA, USA
1751-3 Series 18.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan
P1751L24BALA1b-3
1751-3 Series 18.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan P1751L24BALA1b-3
172 x 150 x 51mm (6.77 x 5.91 x 2.00in.) 12V, 24V, 48V 241.46~413.93 CFM (6.84~11.72 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

172 x 150 x 51mm (6.77 x 5.91 x 2.00in.)
12V, 24V, 48V
241.46~413.93 CFM (6.84~11.72 m³/min)
Dual Ball Bearings
Frame: Aluminum
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number P1751L24BALA1b-3
Product Name 1751-3 Series 18.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.6764 to ? in H2O (1.26 to ? Torr)
Maximum Sound Level 57.1 dbA
Nominal Voltage 24 to 27 volts
Running Current 0.7500 amps
Unlock Full Specs
to access all available technical data

Similar Products

5010-7 Series 0.66 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5010L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0819 to ? in H2O (0.1530 to ? Torr)
Maximum Sound Level 25.85 dbA
View Details
0.87 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB304H - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.8829 SCFM (1.5 m³/hr)
Maximum Static Pressure 0.2630 in H2O (0.4914 Torr)
View Details
6020-7 Series 4.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020Y24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4343 to ? in H2O (0.8113 to ? Torr)
Maximum Sound Level 42.46 dbA
View Details
6038-5 Series 48 V (Voltage) and 14.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038Y48BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.44 to ? in H2O (2.69 to ? Torr)
Maximum Sound Level 56.8 dbA
View Details