Pelonis Technologies, Inc. 1751-7 Series 8.52 Watt (W) Power Brushless Direct Current (DC) Axial Fan P1751L12BALB1b-7

Description
150 x 172 x 51mm (5.91 x 6.77 x 2.00in.) 12V, 24V, 48V 193.86~323.09 CFM (5.49~9.15 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
150 x 172 x 51mm (5.91 x 6.77 x 2.00in.) 12V, 24V, 48V 193.86~323.09 CFM (5.49~9.15 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1751-7 Series 8.52 Watt (W) Power Brushless Direct Current (DC) Axial Fan - P1751L12BALB1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
1751-7 Series 8.52 Watt (W) Power Brushless Direct Current (DC) Axial Fan
P1751L12BALB1b-7
1751-7 Series 8.52 Watt (W) Power Brushless Direct Current (DC) Axial Fan P1751L12BALB1b-7
150 x 172 x 51mm (5.91 x 6.77 x 2.00in.) 12V, 24V, 48V 193.86~323.09 CFM (5.49~9.15 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

150 x 172 x 51mm (5.91 x 6.77 x 2.00in.)
12V, 24V, 48V
193.86~323.09 CFM (5.49~9.15 m³/min)
Dual Ball Bearings
Frame: Aluminum
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number P1751L12BALB1b-7
Product Name 1751-7 Series 8.52 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3067 to ? in H2O (0.5730 to ? Torr)
Maximum Sound Level 45.66 dbA
Nominal Voltage 12 to 14 volts
Running Current 0.7100 amps
Unlock Full Specs
to access all available technical data

Similar Products

6026-7 Series 10.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026Z12BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.8878 to ? in H2O (1.66 to ? Torr)
Maximum Sound Level 54.1 dbA
View Details
3010-5 Series 5 Voltage (V) and 0.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D3010M05BPLB1b - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1555 to ? in H2O (0.2905 to ? Torr)
Maximum Sound Level 24.16 dbA
View Details
6025-5 Series 2.40 Watt (W) Power Brushless DC Axial Fan - D6025H24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2945 to ? in H2O (0.5502 to ? Torr)
Maximum Sound Level 37.5 dbA
View Details
0.12 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan - AGA154U - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.1200 SCFM (0.2040 m³/hr)
Maximum Static Pressure 0.0270 in H2O (0.0504 Torr)
View Details