Pelonis Technologies, Inc. 1238-11 PL Series 55.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan P1238X48BPLB1b-11

Description
120 x 120 x 38mm (4.72 x 4.72 x 1.50in.) 12V, 24V, 48V 141.98~257.34 CFM (4.02~7.29 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
120 x 120 x 38mm (4.72 x 4.72 x 1.50in.) 12V, 24V, 48V 141.98~257.34 CFM (4.02~7.29 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1238-11 PL Series 55.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - P1238X48BPLB1b-11 - Pelonis Technologies, Inc.
Exton, PA, USA
1238-11 PL Series 55.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan
P1238X48BPLB1b-11
1238-11 PL Series 55.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan P1238X48BPLB1b-11
120 x 120 x 38mm (4.72 x 4.72 x 1.50in.) 12V, 24V, 48V 141.98~257.34 CFM (4.02~7.29 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

120 x 120 x 38mm (4.72 x 4.72 x 1.50in.)
12V, 24V, 48V
141.98~257.34 CFM (4.02~7.29 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number P1238X48BPLB1b-11
Product Name 1238-11 PL Series 55.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.26 to ? in H2O (2.35 to ? Torr)
Maximum Sound Level 66 dbA
Nominal Voltage 48 to 57 volts
Running Current 1.15 amps
Unlock Full Specs
to access all available technical data

Similar Products

6025-7 Series 2.78 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6025H48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3508 to ? in H2O (0.6554 to ? Torr)
Maximum Sound Level 39.31 dbA
View Details
8015-7 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8015M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0969 to ? in H2O (0.1809 to ? Torr)
Maximum Sound Level 31 dbA
View Details