120 x 120 x 38mm (4.72 x 4.72 x 1.50in.)
12V, 24V, 48V
141.98~257.34 CFM (4.02~7.29 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | P1238L48BPLB1b-11 |
| Product Name | 1238-11 PL Series 11.76 Watt (W) Power Brushless Direct Current (DC) Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Static Pressure | 0.4252 to ? in H2O (0.7944 to ? Torr) |
| Maximum Sound Level | 51 dbA |
| Nominal Voltage | 48 to 57 volts |
| Running Current | 0.2450 amps |