Pelonis Technologies, Inc. 1232-7 Series 6.12 Watt (W) Power Brushless Direct Current (DC) Axial Fan P1232X12BPLB1b-7

Description
120 x 120 x 32mm (4.72 x 4.72 x 1.26in.) 5V, 12V, 24V, 48V 80.96~178.59 CFM (2.29~5.06 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
120 x 120 x 32mm (4.72 x 4.72 x 1.26in.) 5V, 12V, 24V, 48V 80.96~178.59 CFM (2.29~5.06 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1232-7 Series 6.12 Watt (W) Power Brushless Direct Current (DC) Axial Fan - P1232X12BPLB1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
1232-7 Series 6.12 Watt (W) Power Brushless Direct Current (DC) Axial Fan
P1232X12BPLB1b-7
1232-7 Series 6.12 Watt (W) Power Brushless Direct Current (DC) Axial Fan P1232X12BPLB1b-7
120 x 120 x 32mm (4.72 x 4.72 x 1.26in.) 5V, 12V, 24V, 48V 80.96~178.59 CFM (2.29~5.06 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

120 x 120 x 32mm (4.72 x 4.72 x 1.26in.)
5V, 12V, 24V, 48V
80.96~178.59 CFM (2.29~5.06 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number P1232X12BPLB1b-7
Product Name 1232-7 Series 6.12 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5118 to ? in H2O (0.9562 to ? Torr)
Maximum Sound Level 46.69 dbA
Nominal Voltage 12 to 14 volts
Running Current 0.5100 amps
Unlock Full Specs
to access all available technical data

Similar Products

6025-5 Series 2.40 Watt (W) Power Brushless DC Axial Fan - D6025H24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2945 to ? in H2O (0.5502 to ? Torr)
Maximum Sound Level 37.5 dbA
View Details
4015-5 Series 2.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015X24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3807 to ? in H2O (0.7113 to ? Torr)
Maximum Sound Level 34.9 dbA
View Details
6010-11 Series 1.78 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6010M24BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0909 to ? in H2O (0.1699 to ? Torr)
Maximum Sound Level 32.07 dbA
View Details
4028-7 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028L24BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1453 to ? in H2O (0.2714 to ? Torr)
Maximum Sound Level 32.45 dbA
View Details