Pelonis Technologies, Inc. 8038-5 Series 12.48 Watt (W) Power Brushless Direct Current (DC) Axial Fan K8038M24BPLB1b-5

Description
80 x 80 x 25mm (3.15 x 3.15 x 1.50in.) 12V, 24V, 48V 59.23~136.23 CFM (1.67~3.85 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
80 x 80 x 25mm (3.15 x 3.15 x 1.50in.) 12V, 24V, 48V 59.23~136.23 CFM (1.67~3.85 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8038-5 Series 12.48 Watt (W) Power Brushless Direct Current (DC) Axial Fan - K8038M24BPLB1b-5 - Pelonis Technologies, Inc.
Exton, PA, USA
8038-5 Series 12.48 Watt (W) Power Brushless Direct Current (DC) Axial Fan
K8038M24BPLB1b-5
8038-5 Series 12.48 Watt (W) Power Brushless Direct Current (DC) Axial Fan K8038M24BPLB1b-5
80 x 80 x 25mm (3.15 x 3.15 x 1.50in.) 12V, 24V, 48V 59.23~136.23 CFM (1.67~3.85 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

80 x 80 x 25mm (3.15 x 3.15 x 1.50in.)
12V, 24V, 48V
59.23~136.23 CFM (1.67~3.85 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number K8038M24BPLB1b-5
Product Name 8038-5 Series 12.48 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.35 to ? in H2O (2.53 to ? Torr)
Maximum Sound Level 54.2 dbA
Nominal Voltage 24 to 27 volts
Running Current 0.5200 amps
Unlock Full Specs
to access all available technical data

Similar Products

5010-7 Series 1.62 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5010H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1839 to ? in H2O (0.3435 to ? Torr)
Maximum Sound Level 33.15 dbA
View Details
6025-5 Series 3.36 Watt (W) Power Brushless DC Axial Fan - D6025Y12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4110 to ? in H2O (0.7679 to ? Torr)
Maximum Sound Level 41.8 dbA
View Details
0.30 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan - AGA154 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.3178 SCFM (0.5402 m³/hr)
Maximum Static Pressure 0.0590 in H2O (0.1102 Torr)
View Details
6025-5 Series 4.32 Watt (W) Power Brushless DC Axial Fan - D6025Y24BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5469 to ? in H2O (1.02 to ? Torr)
Maximum Sound Level 45.6 dbA
View Details