Pelonis Technologies, Inc. 1725-13 Series 38.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan K1725X48BALA1b-13

Description
150 x 172 x 25mm (5.91 x 6.77 x 0.98in.) 12V, 24V, 48V 163.32~272.20 CFM (4.62~7.71 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 22, 230±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
150 x 172 x 25mm (5.91 x 6.77 x 0.98in.) 12V, 24V, 48V 163.32~272.20 CFM (4.62~7.71 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 22, 230±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1725-13 Series 38.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - K1725X48BALA1b-13 - Pelonis Technologies, Inc.
Exton, PA, USA
1725-13 Series 38.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan
K1725X48BALA1b-13
1725-13 Series 38.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan K1725X48BALA1b-13
150 x 172 x 25mm (5.91 x 6.77 x 0.98in.) 12V, 24V, 48V 163.32~272.20 CFM (4.62~7.71 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 22, 230±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

150 x 172 x 25mm (5.91 x 6.77 x 0.98in.)
12V, 24V, 48V
163.32~272.20 CFM (4.62~7.71 m³/min)
Dual Ball Bearings
Frame: Aluminum
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 22, 230±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number K1725X48BALA1b-13
Product Name 1725-13 Series 38.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.7972 to ? in H2O (1.49 to ? Torr)
Maximum Sound Level 64 dbA
Nominal Voltage 48 to 57 volts
Running Current 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

3010-5 Series 12 Voltage (V) and 0.48 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D3010L12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0862 to ? in H2O (0.1611 to ? Torr)
Maximum Sound Level 17.68 dbA
View Details
4028-5 Series 7.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028X12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.78 to ? in H2O (3.32 to ? Torr)
Maximum Sound Level 55.3 dbA
View Details
4020-5 Series 4.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020Z12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.8768 to ? in H2O (1.64 to ? Torr)
Maximum Sound Level 45.4 dbA
View Details