Pelonis Technologies, Inc. 1725-13 Series 20.64 Watt (W) Power Brushless Direct Current (DC) Axial Fan K1725H48BALA1b-13

Description
150 x 172 x 25mm (5.91 x 6.77 x 0.98in.) 12V, 24V, 48V 163.32~272.20 CFM (4.62~7.71 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 22, 230±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
150 x 172 x 25mm (5.91 x 6.77 x 0.98in.) 12V, 24V, 48V 163.32~272.20 CFM (4.62~7.71 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 22, 230±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1725-13 Series 20.64 Watt (W) Power Brushless Direct Current (DC) Axial Fan - K1725H48BALA1b-13 - Pelonis Technologies, Inc.
Exton, PA, USA
1725-13 Series 20.64 Watt (W) Power Brushless Direct Current (DC) Axial Fan
K1725H48BALA1b-13
1725-13 Series 20.64 Watt (W) Power Brushless Direct Current (DC) Axial Fan K1725H48BALA1b-13
150 x 172 x 25mm (5.91 x 6.77 x 0.98in.) 12V, 24V, 48V 163.32~272.20 CFM (4.62~7.71 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 22, 230±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

150 x 172 x 25mm (5.91 x 6.77 x 0.98in.)
12V, 24V, 48V
163.32~272.20 CFM (4.62~7.71 m³/min)
Dual Ball Bearings
Frame: Aluminum
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 22, 230±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number K1725H48BALA1b-13
Product Name 1725-13 Series 20.64 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5760 to ? in H2O (1.08 to ? Torr)
Maximum Sound Level 58 dbA
Nominal Voltage 48 to 57 volts
Running Current 0.4300 amps
Unlock Full Specs
to access all available technical data

Similar Products

6020-7 Series 0.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1087 to ? in H2O (0.2030 to ? Torr)
Maximum Sound Level 24.5 dbA
View Details
6015-9 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015L12BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0791 to ? in H2O (0.1478 to ? Torr)
Maximum Sound Level 23.6 dbA
View Details
4028-5 Series 12.72 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028Z12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 2.98 to ? in H2O (5.56 to ? Torr)
Maximum Sound Level 60.8 dbA
View Details