Pelonis Technologies, Inc. 1238-5 Series 28.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan K1238Y24BPLB1b-5

Description
120 x 120 x 38mm (4.72 x 4.72 x 1.50in.) 12V, 24V, 48V 190.31~236.83 CFM (5.39~6.71 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
120 x 120 x 38mm (4.72 x 4.72 x 1.50in.) 12V, 24V, 48V 190.31~236.83 CFM (5.39~6.71 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1238-5 Series 28.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan - K1238Y24BPLB1b-5 - Pelonis Technologies, Inc.
Exton, PA, USA
1238-5 Series 28.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan
K1238Y24BPLB1b-5
1238-5 Series 28.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan K1238Y24BPLB1b-5
120 x 120 x 38mm (4.72 x 4.72 x 1.50in.) 12V, 24V, 48V 190.31~236.83 CFM (5.39~6.71 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

120 x 120 x 38mm (4.72 x 4.72 x 1.50in.)
12V, 24V, 48V
190.31~236.83 CFM (5.39~6.71 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number K1238Y24BPLB1b-5
Product Name 1238-5 Series 28.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.11 to ? in H2O (2.08 to ? Torr)
Maximum Sound Level 63.63 dbA
Nominal Voltage 24 to 27 volts
Running Current 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

6038-5 Series 48 V (Voltage) and 6.24 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038M48BPLB1b - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.7618 to ? in H2O (1.42 to ? Torr)
Maximum Sound Level 49.9 dbA
View Details
9226-7 Series 5.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9226X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2280 to ? in H2O (0.4259 to ? Torr)
Maximum Sound Level 42.3 dbA
View Details
4028-7 Series 12.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028Y24BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.31 to ? in H2O (2.44 to ? Torr)
Maximum Sound Level 61.07 dbA
View Details