Pelonis Technologies, Inc. 1225-7 Series 9.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan K1225H24BPLB1b-7

Description
120 x 120 x 25mm (4.72 x 4.72 x 0.98in.) 5V, 12V, 24V, 48V 78.16~176.75 CFM (2.21~5.00 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
120 x 120 x 25mm (4.72 x 4.72 x 0.98in.) 5V, 12V, 24V, 48V 78.16~176.75 CFM (2.21~5.00 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1225-7 Series 9.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - K1225H24BPLB1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
1225-7 Series 9.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan
K1225H24BPLB1b-7
1225-7 Series 9.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan K1225H24BPLB1b-7
120 x 120 x 25mm (4.72 x 4.72 x 0.98in.) 5V, 12V, 24V, 48V 78.16~176.75 CFM (2.21~5.00 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

120 x 120 x 25mm (4.72 x 4.72 x 0.98in.)
5V, 12V, 24V, 48V
78.16~176.75 CFM (2.21~5.00 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number K1225H24BPLB1b-7
Product Name 1225-7 Series 9.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.6465 to ? in H2O (1.21 to ? Torr)
Maximum Sound Level 53.74 dbA
Nominal Voltage 24 to 27 volts
Running Current 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

0.30 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan - AGA154 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.3178 SCFM (0.5402 m³/hr)
Maximum Static Pressure 0.0590 in H2O (0.1102 Torr)
View Details
5015-7 Series 2.76 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5015X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2606 to ? in H2O (0.4869 to ? Torr)
Maximum Sound Level 36.4 dbA
View Details
6020-7 Series 2.02 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6020H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2465 to ? in H2O (0.4605 to ? Torr)
Maximum Sound Level 35.14 dbA
View Details
8015-7 Series 0.89 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D8015L48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0713 to ? in H2O (0.1331 to ? Torr)
Maximum Sound Level 27.23 dbA
View Details