Pelonis Technologies manufactures the highest quality AC and DC fans that are used in a wide variety of commercial and industrial applications. We offer an extensive inventory of fans and fan accessories that are guaranteed to meet OEM specifications for air flow, pressure, and efficiency.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | JVC-06036A122323 |
| Product Name | JVC-060A Series 0.16 Ampere (A) Rated Current Alternating Current (AC) Cross Flow Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 212 SCFM (360 m³/hr) |
| Maximum Static Pressure | 0.3937 in H2O (0.7356 Torr) |
| Maximum Sound Level | 53 dbA |
| Nominal Voltage | 230 volts |