Pelonis Technologies, Inc. 4020-7 Series 0.42 Watt (W) Power Brushless Direct Current (DC) Axial Fan D4020L05BPLP1b-7

Description
40 x 40 x 20mm (1.57 x 1.57 x 0.79in.) 5V, 12V, 24V 4.92~10.88 CFM (0.14~0.31 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
40 x 40 x 20mm (1.57 x 1.57 x 0.79in.) 5V, 12V, 24V 4.92~10.88 CFM (0.14~0.31 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4020-7 Series 0.42 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020L05BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
4020-7 Series 0.42 Watt (W) Power Brushless Direct Current (DC) Axial Fan
D4020L05BPLP1b-7
4020-7 Series 0.42 Watt (W) Power Brushless Direct Current (DC) Axial Fan D4020L05BPLP1b-7
40 x 40 x 20mm (1.57 x 1.57 x 0.79in.) 5V, 12V, 24V 4.92~10.88 CFM (0.14~0.31 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

40 x 40 x 20mm (1.57 x 1.57 x 0.79in.)
5V, 12V, 24V
4.92~10.88 CFM (0.14~0.31 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number D4020L05BPLP1b-7
Product Name 4020-7 Series 0.42 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0945 to ? in H2O (0.1765 to ? Torr)
Maximum Sound Level 20.78 dbA
Nominal Voltage 5 to 6 volts
Running Current 0.0830 amps
Unlock Full Specs
to access all available technical data

Similar Products

8015-7 Series 1.34 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D8015M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0969 to ? in H2O (0.1809 to ? Torr)
Maximum Sound Level 31 dbA
View Details
6015-9 Series 2.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015H05BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1406 to ? in H2O (0.2626 to ? Torr)
Maximum Sound Level 30.6 dbA
View Details