306mm (12.0in) to 486mm (19.1in) lengths. EC fan type, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 0~1.8mmAq (0~0.070inH2O), Maximum Air Flow: 0~81.22CFM (0~2.3m3/min) to 0~155.38CFM (0~4.4m3/min).
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | JQT-04524A24Q-3B |
| Product Name | EC Cross Flow Fan JQT-045A Series |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 0.0 to 81.22 SCFM (0.0 to 138 m³/hr) |
| Maximum Static Pressure | 0.0 to 0.0709 in H2O (0.0 to 0.1324 Torr) |
| Maximum Sound Level | 0.0 to 40 dbA |
| Nominal Voltage | 24 volts |