Pelonis Technologies, Inc. DC Cross Flow Fan JQD-060A Series JQD-06030A24Q

Description
185mm (7.3in) to 425mm (16.7in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 2.5mmAq (0.098inH2O) to 6.3mmAq (0.248inH2O), Maximum Air Flow: 71CFM (2.0m3/min) to 149CFM (4.2m3/min). CE listed.
Request a Quote
Description
185mm (7.3in) to 425mm (16.7in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 2.5mmAq (0.098inH2O) to 6.3mmAq (0.248inH2O), Maximum Air Flow: 71CFM (2.0m3/min) to 149CFM (4.2m3/min). CE listed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Cross Flow Fan JQD-060A Series - JQD-06030A24Q - Pelonis Technologies, Inc.
Exton, PA, USA
DC Cross Flow Fan JQD-060A Series
JQD-06030A24Q
DC Cross Flow Fan JQD-060A Series JQD-06030A24Q
185mm (7.3in) to 425mm (16.7in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 2.5mmAq (0.098inH2O) to 6.3mmAq (0.248inH2O), Maximum Air Flow: 71CFM (2.0m3/min) to 149CFM (4.2m3/min). CE listed.

185mm (7.3in) to 425mm (16.7in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 2.5mmAq (0.098inH2O) to 6.3mmAq (0.248inH2O), Maximum Air Flow: 71CFM (2.0m3/min) to 149CFM (4.2m3/min). CE listed.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number JQD-06030A24Q
Product Name DC Cross Flow Fan JQD-060A Series
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 124 SCFM (210 m³/hr)
Maximum Static Pressure 0.1024 in H2O (0.1912 Torr)
Maximum Sound Level 43 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

AX24B004-S255 Series ≤ 5.5 Ampere (A) Current and 706 Cubic Feet Per Minute (ft³/min) Airflow (Q) Curved Blade Design Brushed Direct Current (DC) Axial Fan - AX24B004-S255-1SP-02 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Running Current 5.5 amps
View Details
0.65 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan - AGA184 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.6357 SCFM (1.08 m³/hr)
Maximum Static Pressure 0.0770 in H2O (0.1439 Torr)
View Details
4020-5 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020H24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1909 to ? in H2O (0.3567 to ? Torr)
Maximum Sound Level 25.2 dbA
View Details