185mm (7.3in) to 425mm (16.7in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 2.5mmAq (0.098inH2O) to 6.3mmAq (0.248inH2O), Maximum Air Flow: 71CFM (2.0m3/min) to 149CFM (4.2m3/min). CE listed.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | JQD-06030A12Q |
| Product Name | DC Cross Flow Fan JQD-060A Series |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 124 SCFM (210 m³/hr) |
| Maximum Static Pressure | 0.1024 in H2O (0.1912 Torr) |
| Maximum Sound Level | 43 dbA |
| Nominal Voltage | 12 volts |