Pelonis Technologies, Inc. DC Cross Flow Fan JQD-060A Series JQD-06024A24Q

Description
185mm (7.3in) to 425mm (16.7in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 2.5mmAq (0.098inH2O) to 6.3mmAq (0.248inH2O), Maximum Air Flow: 71CFM (2.0m3/min) to 149CFM (4.2m3/min). CE listed.
Request a Quote
Description
185mm (7.3in) to 425mm (16.7in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 2.5mmAq (0.098inH2O) to 6.3mmAq (0.248inH2O), Maximum Air Flow: 71CFM (2.0m3/min) to 149CFM (4.2m3/min). CE listed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Cross Flow Fan JQD-060A Series - JQD-06024A24Q - Pelonis Technologies, Inc.
Exton, PA, USA
DC Cross Flow Fan JQD-060A Series
JQD-06024A24Q
DC Cross Flow Fan JQD-060A Series JQD-06024A24Q
185mm (7.3in) to 425mm (16.7in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 2.5mmAq (0.098inH2O) to 6.3mmAq (0.248inH2O), Maximum Air Flow: 71CFM (2.0m3/min) to 149CFM (4.2m3/min). CE listed.

185mm (7.3in) to 425mm (16.7in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 2.5mmAq (0.098inH2O) to 6.3mmAq (0.248inH2O), Maximum Air Flow: 71CFM (2.0m3/min) to 149CFM (4.2m3/min). CE listed.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number JQD-06024A24Q
Product Name DC Cross Flow Fan JQD-060A Series
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 102 SCFM (174 m³/hr)
Maximum Static Pressure 0.1102 in H2O (0.2060 Torr)
Maximum Sound Level 42 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

6010-11 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6010M12BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0909 to ? in H2O (0.1699 to ? Torr)
Maximum Sound Level 32.07 dbA
View Details
4020-5 Series 2.64 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020Y24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3898 to ? in H2O (0.7282 to ? Torr)
Maximum Sound Level 34.8 dbA
View Details
9226-7 Series 5.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9226X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2280 to ? in H2O (0.4259 to ? Torr)
Maximum Sound Level 42.3 dbA
View Details