Pelonis Technologies, Inc. DC Cross Flow Fan JQD-043A Series JQD-04325A24Q

Description
324mm (12.8in) to 360mm (14.2in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.0mmAq (0.039inH2O) to 1.1mmAq (0.043inH2O), Maximum Air Flow: 67CFM (1.9m3/min) to 74CFM (2.1m3/min). CE listed.
Request a Quote
Description
324mm (12.8in) to 360mm (14.2in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.0mmAq (0.039inH2O) to 1.1mmAq (0.043inH2O), Maximum Air Flow: 67CFM (1.9m3/min) to 74CFM (2.1m3/min). CE listed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Cross Flow Fan JQD-043A Series - JQD-04325A24Q - Pelonis Technologies, Inc.
Exton, PA, USA
DC Cross Flow Fan JQD-043A Series
JQD-04325A24Q
DC Cross Flow Fan JQD-043A Series JQD-04325A24Q
324mm (12.8in) to 360mm (14.2in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.0mmAq (0.039inH2O) to 1.1mmAq (0.043inH2O), Maximum Air Flow: 67CFM (1.9m3/min) to 74CFM (2.1m3/min). CE listed.

324mm (12.8in) to 360mm (14.2in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.0mmAq (0.039inH2O) to 1.1mmAq (0.043inH2O), Maximum Air Flow: 67CFM (1.9m3/min) to 74CFM (2.1m3/min). CE listed.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number JQD-04325A24Q
Product Name DC Cross Flow Fan JQD-043A Series
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 67.1 SCFM (114 m³/hr)
Maximum Static Pressure 0.0394 in H2O (0.0736 Torr)
Maximum Sound Level 37 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

4020-5 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020X12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2815 to ? in H2O (0.5259 to ? Torr)
Maximum Sound Level 30.6 dbA
View Details
6015-9 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015M24BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level 27.4 dbA
View Details
0.45 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB208NL - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.4591 SCFM (0.7803 m³/hr)
Maximum Static Pressure 0.0670 in H2O (0.1252 Torr)
View Details
8015-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8015H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1264 to ? in H2O (0.2361 to ? Torr)
Maximum Sound Level 34.38 dbA
View Details