Pelonis Technologies, Inc. AC Cross Flow Fan JQ-603030 Series (Double Blower) JQ-603030-23S22

Description
AC shaded type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 4.8mmAq (0.188inH2O) to 5.0mmAq (0.196inH2O), Maximum Air Flow: 205CFM (5.8m3/min) to 234CFM (6.6m3/min) CE listed.
Request a Quote
Description
AC shaded type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 4.8mmAq (0.188inH2O) to 5.0mmAq (0.196inH2O), Maximum Air Flow: 205CFM (5.8m3/min) to 234CFM (6.6m3/min) CE listed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Cross Flow Fan JQ-603030 Series (Double Blower) - JQ-603030-23S22 - Pelonis Technologies, Inc.
Exton, PA, USA
AC Cross Flow Fan JQ-603030 Series (Double Blower)
JQ-603030-23S22
AC Cross Flow Fan JQ-603030 Series (Double Blower) JQ-603030-23S22
AC shaded type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 4.8mmAq (0.188inH2O) to 5.0mmAq (0.196inH2O), Maximum Air Flow: 205CFM (5.8m3/min) to 234CFM (6.6m3/min) CE listed.

AC shaded type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 4.8mmAq (0.188inH2O) to 5.0mmAq (0.196inH2O), Maximum Air Flow: 205CFM (5.8m3/min) to 234CFM (6.6m3/min) CE listed.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number JQ-603030-23S22
Product Name AC Cross Flow Fan JQ-603030 Series (Double Blower)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 205 SCFM (348 m³/hr)
Maximum Static Pressure 0.1969 in H2O (0.3678 Torr)
Maximum Sound Level 40 dbA
Nominal Voltage 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

5010-7 Series 1.56 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5010H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1839 to ? in H2O (0.3435 to ? Torr)
Maximum Sound Level 33.15 dbA
View Details
7025-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D7025M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1350 to ? in H2O (0.2523 to ? Torr)
Maximum Sound Level 30.67 dbA
View Details